35AR111/FL25-12V/55114 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
OSRAM SYLVANIA, Inc.Halogen Low Voltage Display Lamp35AR111/FL25-12V/55114
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
350 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
Datasheet
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
350 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
Halogen Low Voltage Display Lamp
35AR111/FL25-12V/55114
Halogen Low Voltage Display Lamp
35AR111/FL25-12V/55114
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
350 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
35 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
350 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE