OSRAM SYLVANIA, Inc. Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel 31099/32173-0

Description
Single Socket Assembly, 1.68 in. Overall Length Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia. Universal lamp housings for T2.5 and T3.25 miniature bayonet based lamps.
Description
Single Socket Assembly, 1.68 in. Overall Length Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia. Universal lamp housings for T2.5 and T3.25 miniature bayonet based lamps.

Suppliers

Company
Product
Description
Supplier Links
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel - 70216155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel
70216155
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel 70216155
Single Socket Assembly, 1.68 in. Overall Length Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia. Universal lamp housings for T2.5 and T3.25 miniature bayonet based lamps.

Single Socket Assembly, 1.68 in. Overall Length
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
Universal lamp housings for T2.5 and T3.25 miniature bayonet based lamps.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70216155
Product Name Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 6683291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details