- Trained on our vast library of engineering resources.

OSRAM SYLVANIA, Inc. STANDARD INCANDESCENT LAMP 25T8N/BL/1/6-120V/18360

Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD INCANDESCENT LAMP - 25T8N/BL/1/6-120V/18360 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
STANDARD INCANDESCENT LAMP
25T8N/BL/1/6-120V/18360
STANDARD INCANDESCENT LAMP 25T8N/BL/1/6-120V/18360
CLEAR COLOR 2.63 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 25 W WATTAGE TUBULAR STYLE INTERMEDIATE BASE TYPE 1000 LIFE IN HOUR T8 SHAPE DESIGNATION 230 LUMEN INTENSITY C7A FILAMENT TYPE
  • CLEAR COLOR
  • 2.63 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 120 V VOLTAGE RATING
  • 25 W WATTAGE
  • TUBULAR STYLE
  • INTERMEDIATE BASE TYPE
  • 1000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 230 LUMEN INTENSITY
  • C7A FILAMENT TYPE
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 25T8N/BL/1/6-120V/18360
Product Name STANDARD INCANDESCENT LAMP
Filament Type C-7A
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2403 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details