Ampleon Bipolar RF Transistors PZ1418B30U,114

Description
RF TRANS NPN 15V 1.6GHZ CDFM2
Description
RF TRANS NPN 15V 1.6GHZ CDFM2
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial microwave power transistor in a SOT443A metal ceramic flange package with base connected to the flange, designed for common base class-B broadband amplifiers in military and professional applications. It operates up to 1.8 GHz with a collector-emitter voltage rating of 15 V, collector current of 4 A, and total power dissipation of 45 W at 75°C mounting base temperature. Thermal resistance from junction to mounting base is 2.2 K/W. The device contains beryllium oxide and must be handled and disposed of according to safety regulations for toxic materials. It meets IEC 134 Absolute Maximum Rating System standards.

Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial microwave power transistor in a SOT443A metal ceramic flange package with base connected to the flange, designed for common base class-B broadband amplifiers in military and professional applications. It operates up to 1.8 GHz with a collector-emitter voltage rating of 15 V, collector current of 4 A, and total power dissipation of 45 W at 75°C mounting base temperature. Thermal resistance from junction to mounting base is 2.2 K/W. The device contains beryllium oxide and must be handled and disposed of according to safety regulations for toxic materials. It meets IEC 134 Absolute Maximum Rating System standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - PZ1418B30U,114 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
PZ1418B30U,114
Bipolar RF Transistors PZ1418B30U,114
RF TRANS NPN 15V 1.6GHZ CDFM2

RF TRANS NPN 15V 1.6GHZ CDFM2

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number PZ1418B30U,114
Product Name Bipolar RF Transistors
Polarity NPN; NPN
Package Type SOT-443A
IC(max) 4000 milliamps
VCEO 15 volts
Unlock Full Specs
to access all available technical data