Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100PU CLF1G0035-100PU

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 771580-CLF1G0035-100 PU Packaging: Bulk Package: SOT-1228A Frequency: 3GHz Current - Test: 100mA Gain: 14dB Transistor Type: HEMT Voltage - Test: 50V Power - Output: 100W Family Name: CLF1G0035-100P Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 150V Alternative Parts (Cross-Reference): CLF1G0035-100P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 771580-CLF1G0035-100 PU Packaging: Bulk Package: SOT-1228A Frequency: 3GHz Current - Test: 100mA Gain: 14dB Transistor Type: HEMT Voltage - Test: 50V Power - Output: 100W Family Name: CLF1G0035-100P Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 150V Alternative Parts (Cross-Reference): CLF1G0035-100P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100PU - 771580-CLF1G0035-100PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100PU
771580-CLF1G0035-100PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100PU 771580-CLF1G0035-100PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 771580-CLF1G0035-100 PU Packaging: Bulk Package: SOT-1228A Frequency: 3GHz Current - Test: 100mA Gain: 14dB Transistor Type: HEMT Voltage - Test: 50V Power - Output: 100W Family Name: CLF1G0035-100P Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 150V Alternative Parts (Cross-Reference): CLF1G0035-100P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 771580-CLF1G0035-100PU
Packaging: Bulk
Package: SOT-1228A
Frequency: 3GHz
Current - Test: 100mA
Gain: 14dB
Transistor Type: HEMT
Voltage - Test: 50V
Power - Output: 100W
Family Name: CLF1G0035-100P
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 150V
Alternative Parts (Cross-Reference): CLF1G0035-100P;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 771580-CLF1G0035-100PU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100PU
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
Transistor - 158125272 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers