Ampleon RF Amplifiers BPC2425M9X2S250-1Z

Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BPC2425M9X2S250-1Z-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BPC2425M9X2S250-1Z - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BPC2425M9X2S250-1Z
RF and Wireless - RF Amplifiers BPC2425M9X2S250-1Z
IC RF AMP ISM 2.5GHZ MOD 1 TRAY

IC RF AMP ISM 2.5GHZ MOD 1 TRAY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BPC2425M9X2S250-1Z-ND BPC2425M9X2S250-1Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 32.5 dB ? to 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE5023L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5150 to 5850 MHz
Maximum Gain 32 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details