Ampleon RF Amplifiers BPC2425M7X60Z

Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1175-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1175-ND
RF Amplifiers 1603-1175-ND
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BPC2425M7X60Z - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BPC2425M7X60Z
RF and Wireless - RF Amplifiers BPC2425M7X60Z
IC RF AMP ISM 2.4GHZ-2.5GHZ MOD

IC RF AMP ISM 2.4GHZ-2.5GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1175-ND BPC2425M7X60Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA711N7E6327XTSA1 - 1023300-BGA711N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2700 MHz
Minimum Gain 17 dB
View Details
3 suppliers
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details