BLS9G2735S-15G is a 15W LDMOS power transistor designed for S-band radar applications in the 2700MHz to 3500MHz frequency range. It is housed in an earless flanged ceramic package (SOT975C) with dimensions up to 10.29mm in height, 6.55mm in length, and 3.38mm in width. The device features integrated ESD protection, high efficiency up to 59%, and robustness against load mismatches up to VSWR=10:1. It operates with a drain-source voltage up to 65V and a junction temperature up to 225°C, with transient thermal resistance ranging from 1.3K/W to 2.1K/W depending on pulse conditions. The part meets RoHS compliance and is classified as ESD-sensitive with HBM Class 2 and CDM Class C2A ratings. It is internally matched and designed for class-AB operation.
Power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLS9G2735S-15GU |
| Package Type | SOT975C |