RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864341-BLS6G2735LS-3
Features: RF Mosfet LDMOS 32 V 50 mA 3.1GHz ~ 3.5GHz 13dB 30W CDFM2
Package: Tray
Package: SOT-1135B
Part Status: Not For New Designs
Family Name: BLS6
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 568-9932-5, 934065972112, BLS6G2735LS-30,112-N
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | BLS6G2735LS-30,112 | 864341-BLS6G2735LS-30,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735LS-30,112 | |
| Polarity | N-Channel |