Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770231-BLS6G2731S-13
Packaging: Tube
Package: SOT922-1
Current Rating: 33A
Frequency: 2.7GHz ~ 3.1GHz
Current - Test: 100mA
Gain: 12dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 130W
Family Name: BLS6G2731S-130
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Voltage Rating DC: 60V
Alternative Parts (Cross-Reference): BLS6G2731S-130;
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF MOSFET LDMOS 32V CDFM2
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | 770231-BLS6G2731S-130,112 | BLS6G2731S-130,112 | BLS6G2731S-130,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731S-130,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 130 watts | ||
| Power Gain | 12 dB | ||
| Operating Frequency | 2700 to 3100 MHz |