BLS3135-65I is a microwave power transistor in a 2-lead rectangular flange package (SOT422A) with a ceramic cap, designed for common-base class-C pulsed power amplifiers in the 3.1 to 3.5 GHz band. The device features internal input and output matching networks, emitter ballasting resistors, gold metallization, and a multicell geometry for improved power sharing and thermal performance. It has a peak collector current rating of 6 A, a total power dissipation of 80 W under 100 ms pulse conditions, and a maximum operating junction temperature of 200 °C. The transistor contains beryllium oxide and requires safe handling and disposal. Thermal impedance from junction to heatsink is 0.71 K/W at 100 ms pulse duration and 10% duty cycle.
BLS3135-65I - Microwave Power Transistor (Cus Special)
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLS3135-65I |
| Package Type | SOT422B |