Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS2933-100 BLS2933-100

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201252-BLS2933-100 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.9GHz to 3.3GHz Current - Test: 20mA Gain: 8dB Transistor Polarity: LDMOS Voltage - Test: 32V Power - Output: 100W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LDMOST Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201252-BLS2933-100 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.9GHz to 3.3GHz Current - Test: 20mA Gain: 8dB Transistor Polarity: LDMOS Voltage - Test: 32V Power - Output: 100W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LDMOST Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS2933-100 - 201252-BLS2933-100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS2933-100
201252-BLS2933-100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS2933-100 201252-BLS2933-100
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201252-BLS2933-100 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.9GHz to 3.3GHz Current - Test: 20mA Gain: 8dB Transistor Polarity: LDMOS Voltage - Test: 32V Power - Output: 100W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LDMOST Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201252-BLS2933-100
Packaging: Tray
Voltage Rating: 65V
Current Rating: 12A
Frequency: 2.9GHz to 3.3GHz
Current - Test: 20mA
Gain: 8dB
Transistor Polarity: LDMOS
Voltage - Test: 32V
Power - Output: 100W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LDMOST
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 201252-BLS2933-100
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS2933-100
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers