Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201251-BLS2731-50
Packaging: Tray
Mounting: SMD (SMT)
Gain: 9dB
Frequency - Transition: 3.1GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Case / Package: CDFM2
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Typical Gain (hFE) (Min): 40 @ 1.5A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 201251-BLS2731-50 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BLS2731-50 |
| Polarity | NPN; NPN |
| Package Type | SOT3; CDFM2 |
| Packing Method | Tray; Tray |