The BLP5LA55SXY is a 55W LDMOS power transistor for land mobile radio applications in the HF to 520MHz range, packaged in a TO-270-2F-1 case with a thermal resistance from junction to case of 0.46 K/W. It supports drain-source voltage up to 30V and junction temperature up to 225°C, with integrated ESD protection and ruggedness up to VSWR 65:1. The device meets RoHS compliance and is rated for operation in TETRA, SSB, and LTE mobile radio systems. It is supplied in a tape and reel packaging format with a minimum order quantity of 100 pieces.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP5LA55SXY |
| Product Name | RF Power Transistor |
| Power Gain | 19.6 dB |