Ampleon 65V MOSFET Transistor BLP27M810Z

Description
Trans RF FET N-CH 65V 16-Pin HVSON EP T/R Product overview: BLP27M810Z from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP27M810Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF FET N-CH 65V 16-Pin HVSON EP T/R Product overview: BLP27M810Z from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP27M810Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V MOSFET Transistor
285-BLP27M810Z
65V MOSFET Transistor 285-BLP27M810Z
Trans RF FET N-CH 65V 16-Pin HVSON EP T/R Product overview: BLP27M810Z from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP27M810Z can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 65V 16-Pin HVSON EP T/R Product overview: BLP27M810Z from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP27M810Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLP27M810Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP27M810Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLP27M810Z
RF MOSFET LDMOS 28V 16HVSON

RF MOSFET LDMOS 28V 16HVSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-BLP27M810Z BLP27M810Z
Product Name 65V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
Transconductance 1.60E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers