Ampleon RF Power Transistor BLP15M9S70XY

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLP15M9S70XY is a 70W LDMOS RF power transistor in a TO-270-2F-1 package, designed for broadcast and ISM applications from HF to 2 GHz. It features integrated ESD protection, high power gain up to 17.8 dB, and drain efficiency up to 65.5% at 1400 MHz. The device operates with a drain-source voltage up to 65 V and a junction temperature up to 225 C, with a thermal resistance of 1.0 K/W from junction to case. It is provided in a tape and reel packing of 100 pieces. The part meets RoHS compliance and is rated for human body model ESD protection class 2.

Datasheet Summary
Powered by GS/AI

The BLP15M9S70XY is a 70W LDMOS RF power transistor in a TO-270-2F-1 package, designed for broadcast and ISM applications from HF to 2 GHz. It features integrated ESD protection, high power gain up to 17.8 dB, and drain efficiency up to 65.5% at 1400 MHz. The device operates with a drain-source voltage up to 65 V and a junction temperature up to 225 C, with a thermal resistance of 1.0 K/W from junction to case. It is provided in a tape and reel packing of 100 pieces. The part meets RoHS compliance and is rated for human body model ESD protection class 2.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - BLP15M9S70XY - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
BLP15M9S70XY
RF Power Transistor BLP15M9S70XY
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number BLP15M9S70XY
Product Name RF Power Transistor
Power Gain 17.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistor - 279-AIKB30N65DH5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details