Ampleon RF Amplifiers BLM9D3438-16AMZ

Description
RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM9D3438-16AMZDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

Buy Now Datasheet
RF Amplifiers - 1603-BLM9D3438-16AMZCT-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

Buy Now Datasheet
RF Amplifiers - 1603-BLM9D3438-16AMZTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

RF Mosfet LDMOS 28V 38mA 3.4GHz ~ 3.8GHz 32.5dB 16W 20-LGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1603-BLM9D3438-16AMZDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 3400 to 3800 MHz
Minimum Gain 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA616H6327XTSA1 - 1023296-BGA616H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 19 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPB1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 34000 to 36000 MHz
View Details
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details