Ampleon RF Amplifiers BLM9D2327S-50PBGY

Description
RF Mosfet
Request a Quote Datasheet
Description
RF Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1198-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1198-2-ND
RF Amplifiers 1603-1198-2-ND
RF Mosfet

RF Mosfet

Buy Now Datasheet
RF Amplifiers - 1603-1198-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1198-1-ND
RF Amplifiers 1603-1198-1-ND
RF Mosfet

RF Mosfet

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM9D2327S-50PBGY
RF and Wireless - RF Amplifiers BLM9D2327S-50PBGY
BLM9D2327S-50PBG/SOT 502/REELDP

BLM9D2327S-50PBG/SOT502/REELDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1198-2-ND BLM9D2327S-50PBGY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz 2300 to 2700 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details