Ampleon RF Amplifiers BLM9D0708-05AMZ

Description
RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM9D0708-05AMZTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

Buy Now Datasheet
RF Amplifiers - 1603-BLM9D0708-05AMZCT-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

Buy Now Datasheet
RF Amplifiers - 1603-BLM9D0708-05AMZDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

RF Mosfet LDMOS 28V 12mA 728MHz ~ 821MHz 17.8dB 5W 20-LGA (7x7)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM9D0708-05AMZ
RF and Wireless - RF Amplifiers BLM9D0708-05AMZ
BLM9D0708-05AM/LGA7X 7/REELDP

BLM9D0708-05AM/LGA7X7/REELDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM9D0708-05AMZTR-ND BLM9D0708-05AMZ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 728 to 821 MHz 728 to 821 MHz
Minimum Gain 17.8 dB ? to 17.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details