Ampleon RF and Wireless - RF Amplifiers BLM8G0710S-45ABY

Description
RF FET LDMOS 65V 35DB SOT12112
Description
RF FET LDMOS 65V 35DB SOT12112

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM8G0710S-45ABY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM8G0710S-45ABY
RF and Wireless - RF Amplifiers BLM8G0710S-45ABY
RF FET LDMOS 65V 35DB SOT12112

RF FET LDMOS 65V 35DB SOT12112

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM8G0710S-45ABY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 958 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Linear, Bypass, pHEMT Amplifier, 13.5 GHz to 17 GHz, 50Ω, 2x2 mm QFN Style Package - TSY-173LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
Isolated Voltage Sensor - Si8931D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details