Ampleon RF and Wireless - RF Amplifiers BLM8G0710S-45ABGY

Description
RF FET LDMOS 65V 35DB SOT12122
Description
RF FET LDMOS 65V 35DB SOT12122

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM8G0710S-45ABGY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM8G0710S-45ABGY
RF and Wireless - RF Amplifiers BLM8G0710S-45ABGY
RF FET LDMOS 65V 35DB SOT12122

RF FET LDMOS 65V 35DB SOT12122

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM8G0710S-45ABGY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 958 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65132-21-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11b/g, ISM, WLAN
Minimum Gain 33 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA231L7E6327XTSA1 - 106101-BGA231L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 16 dB
View Details
3 suppliers