Ampleon RF Amplifiers BLM8G0710S-30PBGY

Description
RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1096-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1096-2-ND
RF Amplifiers 1603-1096-2-ND
RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP

RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP

Buy Now Datasheet
RF Amplifiers - 1603-1096-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1096-1-ND
RF Amplifiers 1603-1096-1-ND
RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP

RF Amplifier IC W-CDMA 700MHz ~ 1GHz 16-HSOP

Buy Now Datasheet
RF and Wireless - RF Amplifiers BLM8G0710S-30PBGY
IC AMP W-CDMA 700MHZ-1GHZ 16HSOP

IC AMP W-CDMA 700MHZ-1GHZ 16HSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1096-2-ND BLM8G0710S-30PBGY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA
Frequency Range 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 35.8 dB ? to 35.8 dB
Maximum Gain 35.8 dB 35.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4–2.5 GHz WLAN/Zigbee® Power Amplifier - SKY65006-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details