Ampleon RF Amplifiers BLM8G0710S-15PBY

Description
RF Mosfet LDMOS (Dual) 28V 15mA 957.5MHz 36.1dB 1.5W 16-HSOPF
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 15mA 957.5MHz 36.1dB 1.5W 16-HSOPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-12807-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12807-2-ND
RF Amplifiers 568-12807-2-ND
RF Mosfet LDMOS (Dual) 28V 15mA 957.5MHz 36.1dB 1.5W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 15mA 957.5MHz 36.1dB 1.5W 16-HSOPF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM8G0710S-15PBY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM8G0710S-15PBY
RF and Wireless - RF Amplifiers BLM8G0710S-15PBY
RF FET LDMOS 65V 36.1DB SOT12112

RF FET LDMOS 65V 36.1DB SOT12112

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-12807-2-ND BLM8G0710S-15PBY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 958 MHz 958 MHz
Minimum Gain 36.1 dB ? to 36.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3069TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details