Ampleon RF Amplifiers BLM8D1822S-50PBY

Description
RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1094-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1094-2-ND
RF Amplifiers 1603-1094-2-ND
RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF

RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF

Buy Now Datasheet
RF Amplifiers - 1603-1094-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1094-1-ND
RF Amplifiers 1603-1094-1-ND
RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF

RF Mosfet LDMOS 28V 104mA 1.805GHz ~ 2.17GHz 26dB 5W 16-HSOPF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM8D1822S-50PBY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM8D1822S-50PBY
RF and Wireless - RF Amplifiers BLM8D1822S-50PBY
RF MOSFET LDMOS 28V 16-HSOPF

RF MOSFET LDMOS 28V 16-HSOPF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1094-2-ND BLM8D1822S-50PBY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1805 to 2170 MHz 1805 to 2170 MHz
Minimum Gain 26 dB ? to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA420E6327BTSA1 - 109506-BGA420E6327BTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
3 suppliers