AMPLEON
BLM8D1822S-50PBG -- RF AND WIRELESS - RF AMPLIFIERS
Ampleon
RF and Wireless - RF Amplifiers
BLM8D1822S-50PBG
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
BLM8D1822S-50PBG |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
1805 to 2170 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
DLVA
Frequency Range
1000 to 8000 MHz
Output VSWR
2 :1
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Frequency Range
4000 to 40000 MHz
Package Type
Surface Mount; surface-mount
View Details