Ampleon RF and Wireless - RF Amplifiers BLM7G22S-60PBY

Description
RF FET LDMOS 65V 31.5DB SOT12121
Description
RF FET LDMOS 65V 31.5DB SOT12121

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM7G22S-60PBY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM7G22S-60PBY
RF and Wireless - RF Amplifiers BLM7G22S-60PBY
RF FET LDMOS 65V 31.5DB SOT12121

RF FET LDMOS 65V 31.5DB SOT12121

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM7G22S-60PBY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details