Ampleon RF Amplifiers BLM7G1822S-80PBY

Description
RF Mosfet LDMOS (Dual) 28V 80mA 2.17GHz 28dB 8W 16-HSOPF
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 80mA 2.17GHz 28dB 8W 16-HSOPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1043-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1043-2-ND
RF Amplifiers 1603-1043-2-ND
RF Mosfet LDMOS (Dual) 28V 80mA 2.17GHz 28dB 8W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 80mA 2.17GHz 28dB 8W 16-HSOPF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM7G1822S-80PBY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM7G1822S-80PBY
RF and Wireless - RF Amplifiers BLM7G1822S-80PBY
RF FET LDMOS 65V 28DB SOT12122

RF FET LDMOS 65V 28DB SOT12122

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1043-2-ND BLM7G1822S-80PBY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2170 MHz 2170 MHz
Minimum Gain 28 dB ? to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA749N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 940 MHz
View Details
3 suppliers