Ampleon RF and Wireless - RF Amplifiers BLM7G1822S-80ABY

Description
RF FET LDMOS 65V 31DB SOT12111
Description
RF FET LDMOS 65V 31DB SOT12111

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM7G1822S-80ABY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM7G1822S-80ABY
RF and Wireless - RF Amplifiers BLM7G1822S-80ABY
RF FET LDMOS 65V 31DB SOT12111

RF FET LDMOS 65V 31DB SOT12111

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BLM7G1822S-80ABY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA628L7E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 6000 MHz
View Details
2 suppliers