Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-80ABGY BLM7G1822S-80ABGY

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770223-BLM7G1822S-80 ABGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Current - Test: 40mA Gain: 31dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 4W Family Name: BLM7G1822S-80ABG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Introduction Date: December 07, 2015 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770223-BLM7G1822S-80 ABGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Current - Test: 40mA Gain: 31dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 4W Family Name: BLM7G1822S-80ABG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Introduction Date: December 07, 2015 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-80ABGY - 770223-BLM7G1822S-80ABGY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-80ABGY
770223-BLM7G1822S-80ABGY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-80ABGY 770223-BLM7G1822S-80ABGY
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770223-BLM7G1822S-80 ABGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Current - Test: 40mA Gain: 31dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 4W Family Name: BLM7G1822S-80ABG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Introduction Date: December 07, 2015 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770223-BLM7G1822S-80ABGY
Packaging: Reel package
Package: SOT-1212-1
Frequency: 2.17GHz
Current - Test: 40mA
Gain: 31dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28V
Power - Output: 4W
Family Name: BLM7G1822S-80ABG
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-HSOP
Voltage Rating DC: 65V
Introduction Date: December 07, 2015
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FET LDMOS 65V 31DB SOT12121 - 38-BLM7G1822S-80ABGY - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 31DB SOT12121
38-BLM7G1822S-80ABGY
RF FET LDMOS 65V 31DB SOT12121 38-BLM7G1822S-80ABGY
RF FET LDMOS 65V 31DB SOT12121

RF FET LDMOS 65V 31DB SOT12121

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Transistors RF Transistors
Product Number 770223-BLM7G1822S-80ABGY 38-BLM7G1822S-80ABGY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-80ABGY RF FET LDMOS 65V 31DB SOT12121
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF2805-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details