Ampleon RF and Wireless - RF Amplifiers BLM7G1822S-40ABY

Description
RF FET LDMOS 65V 31.5DB SOT12112
Description
RF FET LDMOS 65V 31.5DB SOT12112

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM7G1822S-40ABY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM7G1822S-40ABY
RF and Wireless - RF Amplifiers BLM7G1822S-40ABY
RF FET LDMOS 65V 31.5DB SOT12112

RF FET LDMOS 65V 31.5DB SOT12112

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BLM7G1822S-40ABY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers