The BLM7G1822S-20PBG is a dual-section, 2-stage LDMOS power MMIC designed for broadband operation from 1805 MHz to 2170 MHz, used as a driver or final amplifier in multi-carrier GSM, W-CDMA, and LTE base stations. It is packaged in a 16-lead SOT1212-3 plastic heatsink small outline with an exposed ground flange. The device features integrated temperature-compensa
RF FET LDMOS 65V 32.3DB SOT12121
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1603-BLM7G1822S-20PBGYZTR-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-1212-3 |