Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-20PBGY BLM7G1822S-20PBGY

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770221-BLM7G1822S-20 PBGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Gain: 32.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 2W Family Name: BLM7G1822S-20PBG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLM7G1822S-20PBG; Introduction Date: December 07, 2015 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770221-BLM7G1822S-20 PBGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Gain: 32.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 2W Family Name: BLM7G1822S-20PBG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLM7G1822S-20PBG; Introduction Date: December 07, 2015 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-20PBGY - 770221-BLM7G1822S-20PBGY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-20PBGY
770221-BLM7G1822S-20PBGY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-20PBGY 770221-BLM7G1822S-20PBGY
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770221-BLM7G1822S-20 PBGY Packaging: Reel package Package: SOT-1212-1 Frequency: 2.17GHz Gain: 32.3dB Transistor Type: LDMOS (Dual) Voltage - Test: 28V Power - Output: 2W Family Name: BLM7G1822S-20PBG Categories: Discrete Semiconductor Products Manufacturer Package: 16-HSOP Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLM7G1822S-20PBG; Introduction Date: December 07, 2015 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770221-BLM7G1822S-20PBGY
Packaging: Reel package
Package: SOT-1212-1
Frequency: 2.17GHz
Gain: 32.3dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28V
Power - Output: 2W
Family Name: BLM7G1822S-20PBG
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-HSOP
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLM7G1822S-20PBG;
Introduction Date: December 07, 2015
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BLM7G1822S-20PBGY - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor

RF Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
860-BLM7G1822S-20PBGY
Bipolar Transistor 860-BLM7G1822S-20PBGY
RF Small Signal Field-Effect Transistor Product overview: BLM7G1822S-20PBGY from Ampleon is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM7G1822S-20PBG Y can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor Product overview: BLM7G1822S-20PBGY from Ampleon is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM7G1822S-20PBGY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF MOSFET Transistors Power MOSFET Bipolar RF Transistors
Product Number 770221-BLM7G1822S-20PBGY BLM7G1822S-20PBGY 860-BLM7G1822S-20PBGY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM7G1822S-20PBGY Bipolar Transistor
Output Power 2 watts
Unlock Full Specs
to access all available technical data