Ampleon RF and Wireless - RF Amplifiers BLM6G22-30,118

Description
IC AMP CDMA 2.11-2.17GHZ 16HSOPF
Description
IC AMP CDMA 2.11-2.17GHZ 16HSOPF

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM6G22-30,118
RF and Wireless - RF Amplifiers BLM6G22-30,118
IC AMP CDMA 2.11-2.17GHZ 16HSOPF

IC AMP CDMA 2.11-2.17GHZ 16HSOPF

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM6G22-30,118
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2110 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details