Ampleon RF and Wireless - RF Amplifiers BLM10D3740-35ABZ

Description
BLM10D3740-35AB/SOT1 462/REELDP
Description
BLM10D3740-35AB/SOT1 462/REELDP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM10D3740-35ABZ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM10D3740-35ABZ
RF and Wireless - RF Amplifiers BLM10D3740-35ABZ
BLM10D3740-35AB/SOT1 462/REELDP

BLM10D3740-35AB/SOT1462/REELDP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM10D3740-35ABZ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3700 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details