RF Mosfet LDMOS 28V 800mA 1.81GHz ~ 1.88GHz 19.8dB 35.5W LDMOST
Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770212-BLF9G20LS-160
Packaging: Reel package
Package: SOT-1120B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 800mA
Gain: 19.8dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 35.5W
Family Name: BLF9G20LS-160V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF9G20LS-160VU; BLF9G20LS-160V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V LDMOST
| DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12794-2-ND | BLF9G20LS-160VJ | 770212-BLF9G20LS-160VJ | BLF9G20LS-160VJ |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF9G20LS-160VJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1120B | SOT1120B | SOT3 | SOT-1120B |