Ampleon RF FETs, MOSFETs BLF8G38LS-75VU

Description
RF Mosfet LDMOS 30V 600mA 3.4GHz ~ 3.6GHz 15.5dB 20W CDFM6
Request a Quote Datasheet
Description
RF Mosfet LDMOS 30V 600mA 3.4GHz ~ 3.6GHz 15.5dB 20W CDFM6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1145-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1145-ND
RF FETs, MOSFETs 1603-1145-ND
RF Mosfet LDMOS 30V 600mA 3.4GHz ~ 3.6GHz 15.5dB 20W CDFM6

RF Mosfet LDMOS 30V 600mA 3.4GHz ~ 3.6GHz 15.5dB 20W CDFM6

Buy Now Datasheet
 - BLF8G38LS-75VU - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 999384-BLF8G38LS-75VU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
999384-BLF8G38LS-75VU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 999384-BLF8G38LS-75VU
Win Source Part Number: 999384-BLF8G38LS-75V U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 3.4GHz ~ 3.6GHz Current - Test: 600 mA Gain: 15.5dB Transistor Type: LDMOS Voltage - Test: 30 V Power - Output: 20W Package / Case: SOT-1239B Supplier Device Package: CDFM6 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 1603-1145,BLF8G38LS- 75VU-ND,934068092112 Base Product Number: BLF8 Product Status: Last Time Buy

Win Source Part Number: 999384-BLF8G38LS-75VU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 3.4GHz ~ 3.6GHz
Current - Test: 600 mA
Gain: 15.5dB
Transistor Type: LDMOS
Voltage - Test: 30 V
Power - Output: 20W
Package / Case: SOT-1239B
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1145,BLF8G38LS-75VU-ND,934068092112
Base Product Number: BLF8
Product Status: Last Time Buy

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G38LS-75VU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G38LS-75VU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G38LS-75VU
RF MOSFET LDMOS 30V CDFM6

RF MOSFET LDMOS 30V CDFM6

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Power MOSFET RF MOSFET Transistors RF Transistors
Product Number 1603-1145-ND BLF8G38LS-75VU 999384-BLF8G38LS-75VU BLF8G38LS-75VU
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1239B SOT1239 SOT3 SOT123; SOT-1239B
Unlock Full Specs
to access all available technical data