Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770209-BLF8G38LS-75V
Packaging: Reel package
Package: SOT-1239B
Frequency: 3.4GHz ~ 3.6GHz
Current - Test: 600mA
Gain: 15.5dB
Transistor Type: LDMOS
Voltage - Test: 30V
Power - Output: 20W
Family Name: BLF8G38LS-75V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G38LS-75VU; BLF8G38LS-75V; BLF8G38LS-75VX;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.4
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 30V 600mA 3.4GHz ~ 3.6GHz 15.5dB 20W CDFM6
RF MOSFET LDMOS 30V CDFM6
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | BLF8G38LS-75VJ | 770209-BLF8G38LS-75VJ | 568-12793-2-ND | BLF8G38LS-75VJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G38LS-75VJ | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT1239 | SOT3 | SOT-1239B | SOT123; SOT-1239B |