RF Mosfet LDMOS 28V 1.3A 2.6GHz ~ 2.7GHz 18dB 45W CDFM6
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Win Source Part Number: 1222733-BLF8G27LS-15
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 24
Voltage - Rated: 65 V
Frequency: 2.6GHz ~ 2.7GHz
Current - Test: 1.3 A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: SOT-1244C
Supplier Device Package: CDFM6
Alternative Parts (Cross-Reference): BLF8G27LS150GVQ;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: BLF8G27LS-150GVQ-ND,
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V CDFM6
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12837-ND | BLF8G27LS-150GVQ | 1222733-BLF8G27LS-150GVQ | BLF8G27LS-150GVQ |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1244C | SOT1244 | SOT3 | Chassis Mount |
| Polarity | N-Channel | |||
| Packing Method | Tube; Tube | Tube; Tube |