Ampleon RF FETs, MOSFETs BLF8G27LS-140V,118

Description
RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-12791-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12791-2-ND
RF FETs, MOSFETs 568-12791-2-ND
RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST

RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST

Buy Now Datasheet
 - BLF8G27LS-140V,118 - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Singapore, Singapore
32V MOSFET Transistor
285-BLF8G27LS-140V,118
32V MOSFET Transistor 285-BLF8G27LS-140V,118
RF MOSFET LDMOS 32V LDMOST Product overview: BLF8G27LS-140V,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G27LS-140V,1 18 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 32V LDMOST Product overview: BLF8G27LS-140V,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G27LS-140V,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G27LS-140V,118 - 142124-BLF8G27LS-140V,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G27LS-140V,118
142124-BLF8G27LS-140V,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G27LS-140V,118 142124-BLF8G27LS-140V,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 142124-BLF8G27LS-140 V,118 Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.63GHz to 2.69GHz Current - Test: 1.3A Gain: 17.4dB Transistor Polarity: LDMOS Voltage - Test: 32V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 142124-BLF8G27LS-140V,118
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.63GHz to 2.69GHz
Current - Test: 1.3A
Gain: 17.4dB
Transistor Polarity: LDMOS
Voltage - Test: 32V
Power - Output: 45W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G27LS-140V,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G27LS-140V,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G27LS-140V,118
RF MOSFET LDMOS 32V LDMOST

RF MOSFET LDMOS 32V LDMOST

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 568-12791-2-ND BLF8G27LS-140V,118 285-BLF8G27LS-140V,118 142124-BLF8G27LS-140V,118 BLF8G27LS-140V,118
Product Name RF FETs, MOSFETs 32V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G27LS-140V,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1120B SOT1120B Tape & Reel (TR) SOT3; CDFM6 SOT-1120B
Unlock Full Specs
to access all available technical data