Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLF8G27LS-140V,112

Description
Win Source Part Number: 969127-BLF8G27LS-140 V,112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.63GHz ~ 2.69GHz Current - Test: 1.3 A Gain: 17.4dB Transistor Type: LDMOS Voltage - Test: 32 V Power - Output: 45W Package / Case: SOT-1120B Supplier Device Package: LDMOST ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 568-12836,9340671711 12,BLF8G27LS-140V,11 2-ND Base Product Number: BLF8G27 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969127-BLF8G27LS-140 V,112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.63GHz ~ 2.69GHz Current - Test: 1.3 A Gain: 17.4dB Transistor Type: LDMOS Voltage - Test: 32 V Power - Output: 45W Package / Case: SOT-1120B Supplier Device Package: LDMOST ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 568-12836,9340671711 12,BLF8G27LS-140V,11 2-ND Base Product Number: BLF8G27 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 969127-BLF8G27LS-140V,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
969127-BLF8G27LS-140V,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 969127-BLF8G27LS-140V,112
Win Source Part Number: 969127-BLF8G27LS-140 V,112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.63GHz ~ 2.69GHz Current - Test: 1.3 A Gain: 17.4dB Transistor Type: LDMOS Voltage - Test: 32 V Power - Output: 45W Package / Case: SOT-1120B Supplier Device Package: LDMOST ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 568-12836,9340671711 12,BLF8G27LS-140V,11 2-ND Base Product Number: BLF8G27 Product Status: Obsolete

Win Source Part Number: 969127-BLF8G27LS-140V,112
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.63GHz ~ 2.69GHz
Current - Test: 1.3 A
Gain: 17.4dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 45W
Package / Case: SOT-1120B
Supplier Device Package: LDMOST
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 568-12836,934067171112,BLF8G27LS-140V,112-ND
Base Product Number: BLF8G27
Product Status: Obsolete

Buy Now Datasheet
RF FETs, MOSFETs - 568-12836-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12836-ND
RF FETs, MOSFETs 568-12836-ND
RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST

RF Mosfet LDMOS 32V 1.3A 2.63GHz ~ 2.69GHz 17.4dB 45W LDMOST

Buy Now Datasheet
 - BLF8G27LS-140V,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G27LS-140V,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G27LS-140V,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G27LS-140V,112
RF MOSFET LDMOS 32V LDMOST

RF MOSFET LDMOS 32V LDMOST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors Transistors Power MOSFET RF Transistors
Product Number 969127-BLF8G27LS-140V,112 568-12836-ND BLF8G27LS-140V,112 BLF8G27LS-140V,112
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 45 watts
Power Gain 17.4 dB
Operating Frequency 2630 to 2690 MHz
Unlock Full Specs
to access all available technical data