RF Power Field-Effect Transistor, 1-Element, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770207-BLF8G27LS-100
Packaging: Reel package
Package: SOT-1244B
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 900mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 25W
Family Name: BLF8G27LS-100V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G27LS-100V,112; BLF8G27LS-100V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Trans RF MOSFET N-CH 65V 7-Pin CDFM T/R Product overview: BLF8G27LS-100V,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G27LS-100V,1
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 17dB 25W CDFM6
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BLF8G27LS-100V,118 | 770207-BLF8G27LS-100V,118 | 285-BLF8G27LS-100V,118 | 568-10152-2-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G27LS-100V,118 | 65V MOSFET Transistor | RF FETs, MOSFETs | |
| Polarity | N-Channel | |||
| Package Type | SOT1244 | SOT3 | SOT-1244B | |
| Packing Method | Tray | Tape Reel; Reel package | ||
| Output Power | 25 watts | |||
| Power Gain | 17 dB |