Ampleon RF FETs, MOSFETs BLF8G27LS-100V,112

Description
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 17dB 25W CDFM6
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 17dB 25W CDFM6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1142-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1142-ND
RF FETs, MOSFETs 1603-1142-ND
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 17dB 25W CDFM6

RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 17dB 25W CDFM6

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLF8G27LS-100V,112
65V MOSFET Transistor 285-BLF8G27LS-100V,112
Trans RF MOSFET N-CH 65V 7-Pin CDFM Bulk Product overview: BLF8G27LS-100V,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G27LS-100V,1 12 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 7-Pin CDFM Bulk Product overview: BLF8G27LS-100V,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G27LS-100V,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1016338-BLF8G27LS-100V,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1016338-BLF8G27LS-100V,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1016338-BLF8G27LS-100V,112
Win Source Part Number: 1016338-BLF8G27LS-10 0V,112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.5GHz ~ 2.7GHz Current - Test: 900 mA Gain: 17dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 25W Package / Case: SOT-1244B Supplier Device Package: CDFM6 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 934067073112,BLF8G27 LS-100V,112-ND,1603- 1142 Base Product Number: BLF8 Product Status: Last Time Buy

Win Source Part Number: 1016338-BLF8G27LS-100V,112
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 900 mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 25W
Package / Case: SOT-1244B
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934067073112,BLF8G27LS-100V,112-ND,1603-1142
Base Product Number: BLF8
Product Status: Last Time Buy

Buy Now Datasheet
 - BLF8G27LS-100V,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Power MOSFET
Product Number 1603-1142-ND 285-BLF8G27LS-100V,112 1016338-BLF8G27LS-100V,112 BLF8G27LS-100V,112
Product Name RF FETs, MOSFETs 65V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
Package Type SOT-1244B SOT3 SOT1244
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
TJ -65 C (-85 F)
Output Power 25 watts
Unlock Full Specs
to access all available technical data