Win Source Part Number: 1049361-BLF8G24LS-15
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 24
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 1.3 A
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: SOT-1244C
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: BLF8G24LS-150GVQ-ND,
Base Product Number: BLF8
Product Status: Last Time Buy
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF Mosfet LDMOS 28V 1.3A 2.3GHz ~ 2.4GHz 19dB 45W CDFM6
RF MOSFET LDMOS 28V CDFM6
| Win Source Electronics | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1049361-BLF8G24LS-150GVQ | BLF8G24LS-150GVQ | 1603-1173-ND | BLF8G24LS-150GVQ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 45 watts | |||
| Power Gain | 19 dB | |||
| Operating Frequency | 2300 to 2400 MHz |