RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770203-BLF8G24LS-150
Packaging: Reel package
Package: SOT-1244C
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 1.3A
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 45W
Family Name: BLF8G24LS-150GV
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G24LS-150GVQ; BLF8G24LS-150GV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 28V 1.3A 2.3GHz ~ 2.4GHz 19dB 45W CDFM6
RF MOSFET LDMOS 28V CDFM6
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | BLF8G24LS-150GVJ | 770203-BLF8G24LS-150GVJ | 568-12787-2-ND | BLF8G24LS-150GVJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G24LS-150GVJ | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | |||
| Package Type | SOT1244 | SOT3 | SOT-1244C | SOT-1244C |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |