Win Source Part Number: 1027152-BLF8G24LS-10
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 24
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 900 mA
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 25W
Package / Case: SOT-1244C
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: BLF8G24LS-100GVQ-ND,
Base Product Number: BLF8
Product Status: Last Time Buy
RF Mosfet LDMOS 28V 900mA 2.3GHz ~ 2.4GHz 18dB 25W CDFM6
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF MOSFET LDMOS 28V CDFM6
| Win Source Electronics | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1027152-BLF8G24LS-100GVQ | 1603-1172-ND | BLF8G24LS-100GVQ | BLF8G24LS-100GVQ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 25 watts | |||
| Power Gain | 18 dB | |||
| Operating Frequency | 2300 to 2400 MHz |