RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Win Source Part Number: 1049345-BLF8G22LS-27
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 24
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 2.4 A
Gain: 17.3dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 80W
Package / Case: SOT-1244C
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1171,9340669121
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V CDFM6
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G22LS-270GV,12 | 1049345-BLF8G22LS-270GV,12 | BLF8G22LS-270GV,12 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | ||
| Package Type | SOT1244 | SOT3 | SOT-1244C |
| Packing Method | Tube; Tube | Tube; Tube |