Power LDMOS transistor
RF Mosfet LDMOS 28V 1.62A 2.11GHz ~ 2.17GHz 17dB 55W SOT502B
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770199-BLF8G22LS-220
Packaging: Reel package
Package: SOT-502B
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.62A
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF8G22LS-220
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G22LS-220; BLF8G22LS-220U;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V SOT502B
| Rochester Electronics | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G22LS-220J | BLF8G22LS-220J-ND | 770199-BLF8G22LS-220J | BLF8G22LS-220J |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-220J | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT502B | SOT-502B | SOT3 | SOT-502B |