Ampleon 28V MOSFET Transistor BLF8G22LS-205VU

Description
RF MOSFET LDMOS 28V CDFM6 Product overview: BLF8G22LS-205VU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G22LS-205VU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V CDFM6 Product overview: BLF8G22LS-205VU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G22LS-205VU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF8G22LS-205VU
28V MOSFET Transistor 285-BLF8G22LS-205VU
RF MOSFET LDMOS 28V CDFM6 Product overview: BLF8G22LS-205VU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G22LS-205VU can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V CDFM6 Product overview: BLF8G22LS-205VU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G22LS-205VU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1049357-BLF8G22LS-205VU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1049357-BLF8G22LS-205VU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1049357-BLF8G22LS-205VU
Win Source Part Number: 1049357-BLF8G22LS-20 5VU Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.2 A Gain: 18.3dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 50.1W Package / Case: SOT-1239B Supplier Device Package: CDFM6 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 1603-1137,BLF8G22LS- 205VU-ND,93406908411 2 Base Product Number: BLF8 Product Status: Last Time Buy

Win Source Part Number: 1049357-BLF8G22LS-205VU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.2 A
Gain: 18.3dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 50.1W
Package / Case: SOT-1239B
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 1603-1137,BLF8G22LS-205VU-ND,934069084112
Base Product Number: BLF8
Product Status: Last Time Buy

Buy Now Datasheet
 - BLF8G22LS-205VU - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
RF FETs, MOSFETs - 1603-1137-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1137-ND
RF FETs, MOSFETs 1603-1137-ND
RF Mosfet LDMOS 28V 1.2A 2.11GHz ~ 2.17GHz 18.3dB 50.1W CDFM6

RF Mosfet LDMOS 28V 1.2A 2.11GHz ~ 2.17GHz 18.3dB 50.1W CDFM6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G22LS-205VU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G22LS-205VU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G22LS-205VU
RF MOSFET LDMOS 28V CDFM6

RF MOSFET LDMOS 28V CDFM6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Power MOSFET Transistors RF Transistors
Product Number 285-BLF8G22LS-205VU 1049357-BLF8G22LS-205VU BLF8G22LS-205VU 1603-1137-ND BLF8G22LS-205VU
Product Name 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3 SOT1239 SOT-1239B SOT123; SOT-1239B
Unlock Full Specs
to access all available technical data