Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770197-BLF8G20LS-400
Packaging: Reel package
Package: SOT-1242B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 3.4A
Gain: 19dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 95W
Family Name: BLF8G20LS-400PV
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM8
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G20LS-400PVQ; BLF8G20LS-400PV; BLF8G20LS-400PVU;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF MOSFET LDMOS 28V CDFM8
RF FET LDMOS 65V 19DB SOT1242B
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors | RF Transistors |
| Product Number | 770197-BLF8G20LS-400PVJ | BLF8G20LS-400PVJ | BLF8G20LS-400PVJ | 38-BLF8G20LS-400PVJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G20LS-400PVJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FET LDMOS 65V 19DB SOT1242B | |
| Output Power | 95 watts | 95 watts | ||
| Power Gain | 19 dB | 19 dB | ||
| Operating Frequency | 1810 to 1880 MHz |