Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770196-BLF8G20LS-400
Packaging: Reel package
Package: SOT-1242C
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 3.4A
Gain: 19dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 95W
Family Name: BLF8G20LS-400PGV
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM8
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G20LS-400PGV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Power LDMOS transistor
RF MOSFET LDMOS 28V CDFM8
RF FET LDMOS 65V 19DB SOT1242C
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors | RF Transistors |
| Product Number | 770196-BLF8G20LS-400PGVJ | BLF8G20LS-400PGVJ | BLF8G20LS-400PGVJ | 38-BLF8G20LS-400PGVJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G20LS-400PGVJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FET LDMOS 65V 19DB SOT1242C | |
| Output Power | 95 watts | 95 watts | ||
| Power Gain | 19 dB | 19 dB | ||
| Operating Frequency | 1810 to 1880 MHz | |||
| Package Type | SOT3 | SOT1242 | SOT-1242C |